DynaScan Technology, Inc. Indoor 360° LED Video Display DS1508

Description
360° Visibility, , Super Bright: 500 nits, , Split Screen Capable, , Built in Casters for Mobility, , Built in Speakers, , Ceiling Mount (optional)
Description
360° Visibility, , Super Bright: 500 nits, , Split Screen Capable, , Built in Casters for Mobility, , Built in Speakers, , Ceiling Mount (optional)

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
Indoor 360° LED Video Display
DS1508
Indoor 360° LED Video Display DS1508
360° Visibility, , Super Bright: 500 nits, , Split Screen Capable, , Built in Casters for Mobility, , Built in Speakers, , Ceiling Mount (optional)

360° Visibility, , Super Bright: 500 nits, , Split Screen Capable, , Built in Casters for Mobility, , Built in Speakers, , Ceiling Mount (optional)

Supplier's Site

Technical Specifications

  DynaScan Technology, Inc.
Product Category Video Displays
Product Number DS1508
Product Name Indoor 360° LED Video Display
Monitor Type LED Display
Features Audio Capabilities
Color Color
Input Types DVI
Screen Resolution 864 x 512 each (x3 displays)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540008 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Custom ZBD Bistable LCDs -  - New Vision Display
New Vision Display
Specs
Monitor Type LCD Display
Diagonal Screen Size 16.5 inch (419 mm)
Environmental Temperature 14 to 158 F (-10 to 70 C)
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Input Types Component; Composite; DVI; HDMI; S-Video; VGA
View Details