Visual Sound, Inc. 17" Value Eco-Friendly Desktop Monitor AS171-BK

Description
NEC Display Solutions Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology 2-step ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions EPEAT Silver compliance ENERGY STAR 5.0 and TCO 5.0
Description
NEC Display Solutions Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology 2-step ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions EPEAT Silver compliance ENERGY STAR 5.0 and TCO 5.0

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Value Eco-Friendly Desktop Monitor
AS171-BK
17" Value Eco-Friendly Desktop Monitor AS171-BK
NEC Display Solutions Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology 2-step ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions EPEAT Silver compliance ENERGY STAR 5.0 and TCO 5.0

NEC Display Solutions

Enhance your desktop without breaking your budget with the 17" NEC AccuSync AS171, an eco-conscious LCD desktop monitor. This value-driven model touts features such as 50% less mercury content, a carbon footprint meter for tracking the conservation of green gas emissions, two-step ECO Mode for significant power consumption savings and fast response times. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments.

  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • 2-step ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • EPEAT Silver compliance
  • ENERGY STAR 5.0 and TCO 5.0
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AS171-BK
Product Name 17" Value Eco-Friendly Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details