Visual Sound, Inc. Compact Full-Range System, 80 x 50 Degree Dispersion, 15 Inch Long-Throw AQ15

Description
Martin Audio Limited The AQ15 is a two-way passive loudspeaker designed to provide very high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 15 inch (380mm) long-throw, direct radiating bass driver with a 3 inch (75mm) voice coil and a 1.4 inch (35mm) exit compression driver with a 2.5 inch (63mm) diaphragm, coupled to a true constant directivity HF horn. Wide 80 degree x 50 degree dispersion Rotatable HF horn 15 inch (380mm) direct radiating LF driver & 1.4 inch (35mm) exit horn-loaded HF compression driver Industry standard M8 inserts Five year limited warranty Application includes: Large clubs, bars and restaurants, Theatres; Live sound in places of worship
Description
Martin Audio Limited The AQ15 is a two-way passive loudspeaker designed to provide very high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 15 inch (380mm) long-throw, direct radiating bass driver with a 3 inch (75mm) voice coil and a 1.4 inch (35mm) exit compression driver with a 2.5 inch (63mm) diaphragm, coupled to a true constant directivity HF horn. Wide 80 degree x 50 degree dispersion Rotatable HF horn 15 inch (380mm) direct radiating LF driver & 1.4 inch (35mm) exit horn-loaded HF compression driver Industry standard M8 inserts Five year limited warranty Application includes: Large clubs, bars and restaurants, Theatres; Live sound in places of worship

Suppliers

Company
Product
Description
Supplier Links
Compact Full-Range System, 80 x 50 Degree Dispersion, 15 Inch Long-Throw - AQ15 - Visual Sound, Inc.
Broomall, PA, USA
Compact Full-Range System, 80 x 50 Degree Dispersion, 15 Inch Long-Throw
AQ15
Compact Full-Range System, 80 x 50 Degree Dispersion, 15 Inch Long-Throw AQ15
Martin Audio Limited The AQ15 is a two-way passive loudspeaker designed to provide very high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 15 inch (380mm) long-throw, direct radiating bass driver with a 3 inch (75mm) voice coil and a 1.4 inch (35mm) exit compression driver with a 2.5 inch (63mm) diaphragm, coupled to a true constant directivity HF horn. Wide 80 degree x 50 degree dispersion Rotatable HF horn 15 inch (380mm) direct radiating LF driver & 1.4 inch (35mm) exit horn-loaded HF compression driver Industry standard M8 inserts Five year limited warranty Application includes: Large clubs, bars and restaurants, Theatres; Live sound in places of worship

Martin Audio Limited

The AQ15 is a two-way passive loudspeaker designed to provide very high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 15 inch (380mm) long-throw, direct radiating bass driver with a 3 inch (75mm) voice coil and a 1.4 inch (35mm) exit compression driver with a 2.5 inch (63mm) diaphragm, coupled to a true constant directivity HF horn.

  • Wide 80 degree x 50 degree dispersion
  • Rotatable HF horn
  • 15 inch (380mm) direct radiating LF driver & 1.4 inch (35mm) exit horn-loaded HF compression driver
  • Industry standard M8 inserts
  • Five year limited warranty
  • Application includes: Large clubs, bars and restaurants, Theatres; Live sound in places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ15
Product Name Compact Full-Range System, 80 x 50 Degree Dispersion, 15 Inch Long-Throw
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details