Visual Sound, Inc. Powered Speaker APS 25-VS2

Description
Azden Corporation The APS 25-VS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.
Description
Azden Corporation The APS 25-VS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker
APS 25-VS2
Powered Speaker APS 25-VS2
Azden Corporation The APS 25-VS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.

Azden Corporation

The APS 25-VS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-VS2
Product Name Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details