Visual Sound, Inc. Powered Speaker APS 25-VL2

Description
Azden Corporation The APS 25-VL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters.
Description
Azden Corporation The APS 25-VL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker
APS 25-VL2
Powered Speaker APS 25-VL2
Azden Corporation The APS 25-VL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters.

Azden Corporation

The APS 25-VL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-VL2
Product Name Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details