Visual Sound, Inc. Powered Speaker System APS 25-US2

Description
Azden Corporation The APS 25-US2 powered speaker system is a fully self-contained wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.
Description
Azden Corporation The APS 25-US2 powered speaker system is a fully self-contained wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker System
APS 25-US2
Powered Speaker System APS 25-US2
Azden Corporation The APS 25-US2 powered speaker system is a fully self-contained wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.

Azden Corporation

The APS 25-US2 powered speaker system is a fully self-contained wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-US2
Product Name Powered Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 80 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details