Visual Sound, Inc. Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White AP-700

Description
Lowell Manufacturing Company AP-700: full-perforation steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company AP-700: full-perforation steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White - AP-700 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
AP-700
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White AP-700
Lowell Manufacturing Company AP-700: full-perforation steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

AP-700: full-perforation steel grille and frame (fits backbox PC712)
GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AP-700
Product Name Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details