Visual Sound, Inc. ANX-70 Speaker Monitor ANX-70

Description
Anchor Audio, Inc. The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Comes with loudspeaker and speaker bracket. The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. It comes with the ANX-70 loudspeaker and SB-3BK speaker bracket. 70 volt line transformer with minimal saturation Enhanced speech intelligibility Smooth frequency response Magnetically shielded Ease of mounting with U bracket Rugged steel grille 4" woven carbon fiber woofer 1/4" 8 Omega input Push terminals 5/8" PEI dome tweeter with ferrofluid for best reliability
Description
Anchor Audio, Inc. The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Comes with loudspeaker and speaker bracket. The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. It comes with the ANX-70 loudspeaker and SB-3BK speaker bracket. 70 volt line transformer with minimal saturation Enhanced speech intelligibility Smooth frequency response Magnetically shielded Ease of mounting with U bracket Rugged steel grille 4" woven carbon fiber woofer 1/4" 8 Omega input Push terminals 5/8" PEI dome tweeter with ferrofluid for best reliability

Suppliers

Company
Product
Description
Supplier Links
ANX-70 Speaker Monitor - ANX-70 - Visual Sound, Inc.
Broomall, PA, USA
ANX-70 Speaker Monitor
ANX-70
ANX-70 Speaker Monitor ANX-70
Anchor Audio, Inc. The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Comes with loudspeaker and speaker bracket. The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. It comes with the ANX-70 loudspeaker and SB-3BK speaker bracket. 70 volt line transformer with minimal saturation Enhanced speech intelligibility Smooth frequency response Magnetically shielded Ease of mounting with U bracket Rugged steel grille 4" woven carbon fiber woofer 1/4" 8 Omega input Push terminals 5/8" PEI dome tweeter with ferrofluid for best reliability

Anchor Audio, Inc.

The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Comes with loudspeaker and speaker bracket.

The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. It comes with the ANX-70 loudspeaker and SB-3BK speaker bracket.

  • 70 volt line transformer with minimal saturation
  • Enhanced speech intelligibility
  • Smooth frequency response
  • Magnetically shielded
  • Ease of mounting with U bracket
  • Rugged steel grille
  • 4" woven carbon fiber woofer
  • 1/4" 8 Omega input
  • Push terminals
  • 5/8" PEI dome tweeter with ferrofluid for best reliability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ANX-70
Product Name ANX-70 Speaker Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details