Visual Sound, Inc. AN-135BK Speaker Monitor - black AN-135BK

Description
Anchor Audio, Inc. The Anchor Audio AN-135BK speaker is a light-weight, easy to use system that fills the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135? Class room or conference room, anywhere that requires sound coverage for groups up to 100 people.
Description
Anchor Audio, Inc. The Anchor Audio AN-135BK speaker is a light-weight, easy to use system that fills the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135? Class room or conference room, anywhere that requires sound coverage for groups up to 100 people.

Suppliers

Company
Product
Description
Supplier Links
AN-135BK Speaker Monitor - black - AN-135BK - Visual Sound, Inc.
Broomall, PA, USA
AN-135BK Speaker Monitor - black
AN-135BK
AN-135BK Speaker Monitor - black AN-135BK
Anchor Audio, Inc. The Anchor Audio AN-135BK speaker is a light-weight, easy to use system that fills the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135? Class room or conference room, anywhere that requires sound coverage for groups up to 100 people.

Anchor Audio, Inc.

The Anchor Audio AN-135BK speaker is a light-weight, easy to use system that fills the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135? Class room or conference room, anywhere that requires sound coverage for groups up to 100 people.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AN-135BK
Product Name AN-135BK Speaker Monitor - black
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details