Visual Sound, Inc. 2/20-channel analog audio monitor, two 20-segment level meters, 3-LED phase, hi-fi stereo speakers, 2RU AMP2A-10S

Description
Wohler Technologies The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis. Ten stereo inputs on phoenix locking connectors Balanced output of selected source on male XLR Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available
Description
Wohler Technologies The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis. Ten stereo inputs on phoenix locking connectors Balanced output of selected source on male XLR Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available

Suppliers

Company
Product
Description
Supplier Links
2/20-channel analog audio monitor, two 20-segment level meters, 3-LED phase, hi-fi stereo speakers, 2RU - AMP2A-10S - Visual Sound, Inc.
Broomall, PA, USA
2/20-channel analog audio monitor, two 20-segment level meters, 3-LED phase, hi-fi stereo speakers, 2RU
AMP2A-10S
2/20-channel analog audio monitor, two 20-segment level meters, 3-LED phase, hi-fi stereo speakers, 2RU AMP2A-10S
Wohler Technologies The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis. Ten stereo inputs on phoenix locking connectors Balanced output of selected source on male XLR Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available

Wohler Technologies

The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis.

  • Ten stereo inputs on phoenix locking connectors
  • Balanced output of selected source on male XLR
  • Premium quality drivers for superior reproduction
  • Extended frequency response and low distortion
  • Audible indication of phase/polarity problems
  • Headphone jack
  • Dual 20-segment LED meters with accurate VU or PPM ballistics
  • Innovative LED display of phase/polarity relationships
  • Thorough magnetic shielding for placement next to video monitors
  • Quick and easy installation: simply slide in the rack and connect audio and AC power
  • Levels and ballistics are DIP-switch settable through top cover
  • Industry standard VU or PPM mechanical analog level meters are available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP2A-10S
Product Name 2/20-channel analog audio monitor, two 20-segment level meters, 3-LED phase, hi-fi stereo speakers, 2RU
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93.6 dB
Resonance Frequency 589 Hz
View Details