Visual Sound, Inc. AMP2-E16-3G

Description
Wohler Technologies - 2RU, the AMP2-E16-3G with Dolby D/E monitors 16 channels of audio from 3G/HD/SD-SDI with loudness display using ITU-R1770-1 algorithms with audible monitoring through a fully digital high-fidelity amplifier system and speakers. The AMP2-E16-3G from Wohler Technologies is our latest solution offering 16 channel, multi-rate SDI audio monitoring with Dolby capability. The AMP2-E16-3G represents leading edge technology and features. The aural fidelity of our most popular models has been improved with a ClassD digital amplifier system to drive the integrated speakers and sub-woofer. 16 channels of embedded HD/SD-SDI audio can be selected for simultaneous display, and concurrently monitored on an innovative LCD screen that is easily user configured for bargraph meter look, scale and ballistics. All popular scales are available on screen, at the touch of a button. Gone are the days of stick on labels. Any chosen signal can be routed to either the left, right or both speakers for stereo or mono applications. All serial audio channels are deembedded and available on the rear panel as 8 unbalanced AES signal pairs. A reclocked loop out provides a ninth output, allowing the AMP2-E16-3G to be racked with a series with video monitors. The operational feature set of the AMP2-E16-3G is unmatched! This unit provides instant access to solo monitoring of individual channels or gangs. When the solo function is enabled, each channel selected is highlighted for easy identification, while all other channels remain active for visual evaluation. Power tools like loudness measurement complies with ITU-1770, and delay-to-match LCD monitor and ingest process are included. Monitoring of encoded Dolby (Dolby D/E) is an available option and adds even more tools to the AMP2-E16-3G.
Description
Wohler Technologies - 2RU, the AMP2-E16-3G with Dolby D/E monitors 16 channels of audio from 3G/HD/SD-SDI with loudness display using ITU-R1770-1 algorithms with audible monitoring through a fully digital high-fidelity amplifier system and speakers. The AMP2-E16-3G from Wohler Technologies is our latest solution offering 16 channel, multi-rate SDI audio monitoring with Dolby capability. The AMP2-E16-3G represents leading edge technology and features. The aural fidelity of our most popular models has been improved with a ClassD digital amplifier system to drive the integrated speakers and sub-woofer. 16 channels of embedded HD/SD-SDI audio can be selected for simultaneous display, and concurrently monitored on an innovative LCD screen that is easily user configured for bargraph meter look, scale and ballistics. All popular scales are available on screen, at the touch of a button. Gone are the days of stick on labels. Any chosen signal can be routed to either the left, right or both speakers for stereo or mono applications. All serial audio channels are deembedded and available on the rear panel as 8 unbalanced AES signal pairs. A reclocked loop out provides a ninth output, allowing the AMP2-E16-3G to be racked with a series with video monitors. The operational feature set of the AMP2-E16-3G is unmatched! This unit provides instant access to solo monitoring of individual channels or gangs. When the solo function is enabled, each channel selected is highlighted for easy identification, while all other channels remain active for visual evaluation. Power tools like loudness measurement complies with ITU-1770, and delay-to-match LCD monitor and ingest process are included. Monitoring of encoded Dolby (Dolby D/E) is an available option and adds even more tools to the AMP2-E16-3G.

Suppliers

Company
Product
Description
Supplier Links
Wohler Technologies - 2RU, the AMP2-E16-3G with Dolby D/E monitors 16 channels of audio from 3G/HD/SD-SDI with loudness display using ITU-R1770-1 algorithms with audible monitoring through a fully digital high-fidelity amplifier system and speakers. The AMP2-E16-3G from Wohler Technologies is our latest solution offering 16 channel, multi-rate SDI audio monitoring with Dolby capability. The AMP2-E16-3G represents leading edge technology and features. The aural fidelity of our most popular models has been improved with a ClassD digital amplifier system to drive the integrated speakers and sub-woofer. 16 channels of embedded HD/SD-SDI audio can be selected for simultaneous display, and concurrently monitored on an innovative LCD screen that is easily user configured for bargraph meter look, scale and ballistics. All popular scales are available on screen, at the touch of a button. Gone are the days of stick on labels. Any chosen signal can be routed to either the left, right or both speakers for stereo or mono applications. All serial audio channels are deembedded and available on the rear panel as 8 unbalanced AES signal pairs. A reclocked loop out provides a ninth output, allowing the AMP2-E16-3G to be racked with a series with video monitors. The operational feature set of the AMP2-E16-3G is unmatched! This unit provides instant access to solo monitoring of individual channels or gangs. When the solo function is enabled, each channel selected is highlighted for easy identification, while all other channels remain active for visual evaluation. Power tools like loudness measurement complies with ITU-1770, and delay-to-match LCD monitor and ingest process are included. Monitoring of encoded Dolby (Dolby D/E) is an available option and adds even more tools to the AMP2-E16-3G.

Wohler Technologies - 2RU, the AMP2-E16-3G with Dolby D/E monitors 16 channels of audio from 3G/HD/SD-SDI with loudness display using ITU-R1770-1 algorithms with audible monitoring through a fully digital high-fidelity amplifier system and speakers.

The AMP2-E16-3G from Wohler Technologies is our latest solution offering 16 channel, multi-rate SDI audio monitoring with Dolby capability. The AMP2-E16-3G represents leading edge technology and features. The aural fidelity of our most popular models has been improved with a ClassD digital amplifier system to drive the integrated speakers and sub-woofer. 16 channels of embedded HD/SD-SDI audio can be selected for simultaneous display, and concurrently monitored on an innovative LCD screen that is easily user configured for bargraph meter look, scale and ballistics. All popular scales are available on screen, at the touch of a button. Gone are the days of stick on labels. Any chosen signal can be routed to either the left, right or both speakers for stereo or mono applications. All serial audio channels are deembedded and available on the rear panel as 8 unbalanced AES signal pairs. A reclocked loop out provides a ninth output, allowing the AMP2-E16-3G to be racked with a series with video monitors. The operational feature set of the AMP2-E16-3G is unmatched! This unit provides instant access to solo monitoring of individual channels or gangs. When the solo function is enabled, each channel selected is highlighted for easy identification, while all other channels remain active for visual evaluation. Power tools like loudness measurement complies with ITU-1770, and delay-to-match LCD monitor and ingest process are included. Monitoring of encoded Dolby (Dolby D/E) is an available option and adds even more tools to the AMP2-E16-3G.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AMP2-E16-3G
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details