Visual Sound, Inc. AMP-70 Amplifier AMP-70

Description
Anchor Audio, Inc. AMP-70 is a 120W / 70V amplifier for the MINI-70 and ANX-70 loud speaker monitors. AMP-70 Amplifier 120W/ 70V amplifier Compact, durable and easy operation Fixed resistance 4 ohm output and 70V output for long distance broadcasting Four mic / line input and 2 RCA inputs Can connect ten 10 W / 70V speakers to cover large areas
Description
Anchor Audio, Inc. AMP-70 is a 120W / 70V amplifier for the MINI-70 and ANX-70 loud speaker monitors. AMP-70 Amplifier 120W/ 70V amplifier Compact, durable and easy operation Fixed resistance 4 ohm output and 70V output for long distance broadcasting Four mic / line input and 2 RCA inputs Can connect ten 10 W / 70V speakers to cover large areas

Suppliers

Company
Product
Description
Supplier Links
AMP-70 Amplifier - AMP-70 - Visual Sound, Inc.
Broomall, PA, USA
AMP-70 Amplifier
AMP-70
AMP-70 Amplifier AMP-70
Anchor Audio, Inc. AMP-70 is a 120W / 70V amplifier for the MINI-70 and ANX-70 loud speaker monitors. AMP-70 Amplifier 120W/ 70V amplifier Compact, durable and easy operation Fixed resistance 4 ohm output and 70V output for long distance broadcasting Four mic / line input and 2 RCA inputs Can connect ten 10 W / 70V speakers to cover large areas

Anchor Audio, Inc.

AMP-70 is a 120W / 70V amplifier for the MINI-70 and ANX-70 loud speaker monitors.

AMP-70 Amplifier

  • 120W/ 70V amplifier
  • Compact, durable and easy operation
  • Fixed resistance 4 ohm output and 70V output for long distance broadcasting
  • Four mic / line input and 2 RCA inputs
  • Can connect ten 10 W / 70V speakers to cover large areas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AMP-70
Product Name AMP-70 Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details