Visual Sound, Inc. Heavy duty omni directional paging microphone (one DPDT switch) AMC105SNO-19

Description
Astatic Commercial Audio Products The AMC105SNO-19 microphone is a cost effective, push button, omnidirectional dynamic designed specially for fixed or gooseneck mounting in quality sound installations. These microphones are extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. A smooth wide band frequency response with a slight "presence" boost at 2 kHz gives a natural, crisp and highly intelligible sound. AMC105SNO-19 Low impedance, wired normally open. Microphone only.
Description
Astatic Commercial Audio Products The AMC105SNO-19 microphone is a cost effective, push button, omnidirectional dynamic designed specially for fixed or gooseneck mounting in quality sound installations. These microphones are extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. A smooth wide band frequency response with a slight "presence" boost at 2 kHz gives a natural, crisp and highly intelligible sound. AMC105SNO-19 Low impedance, wired normally open. Microphone only.

Suppliers

Company
Product
Description
Supplier Links
Heavy duty omni directional paging microphone (one DPDT switch) - AMC105SNO-19 - Visual Sound, Inc.
Broomall, PA, USA
Heavy duty omni directional paging microphone (one DPDT switch)
AMC105SNO-19
Heavy duty omni directional paging microphone (one DPDT switch) AMC105SNO-19
Astatic Commercial Audio Products The AMC105SNO-19 microphone is a cost effective, push button, omnidirectional dynamic designed specially for fixed or gooseneck mounting in quality sound installations. These microphones are extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. A smooth wide band frequency response with a slight "presence" boost at 2 kHz gives a natural, crisp and highly intelligible sound. AMC105SNO-19 Low impedance, wired normally open. Microphone only.

Astatic Commercial Audio Products

The AMC105SNO-19 microphone is a cost effective, push button, omnidirectional dynamic designed specially for fixed or gooseneck mounting in quality sound installations. These microphones are extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. A smooth wide band frequency response with a slight "presence" boost at 2 kHz gives a natural, crisp and highly intelligible sound.
AMC105SNO-19 Low impedance, wired normally open. Microphone only.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AMC105SNO-19
Product Name Heavy duty omni directional paging microphone (one DPDT switch)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details