Visual Sound, Inc. High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM6340/95

Description
JBL Professional AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Tri-Amp Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Tri-Amp Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish - AM6340/95 - Visual Sound, Inc.
Broomall, PA, USA
High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
AM6340/95
High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM6340/95
JBL Professional AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Tri-Amp Switchable Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AM6340/95 is a high power 3-way fullrange loudspeaker system comprised of four 250 mm (10 in) LF drivers, one 200 mm (8 in) CMCD Cone Midrange Compression Driver, and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. AM6340/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation
  • Multiple LF Drivers extend pattern control into the LF Band. Excellent with subwoofer in 4-way system
  • CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency
  • PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Tri-Amp Switchable
  • Optional planar array frame kit PAF-2K for 3-wide array with ASB6128 (or ASB4128) subwoofer center
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM6340/95
Product Name High Power 3-Way Loudspeaker with 4 x 10 Inch LF Drivers & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Speakers - TC8FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details