Visual Sound, Inc. High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 60 x 40 Degree Coverage, Black Finish AM6215/64

Description
JBL Professional AM6215/64 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-1 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities, themed entertainment venues and in high-power delay/fill locations
Description
JBL Professional AM6215/64 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-1 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities, themed entertainment venues and in high-power delay/fill locations

Suppliers

Company
Product
Description
Supplier Links
High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 60 x 40 Degree Coverage, Black Finish - AM6215/64 - Visual Sound, Inc.
Broomall, PA, USA
High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 60 x 40 Degree Coverage, Black Finish
AM6215/64
High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 60 x 40 Degree Coverage, Black Finish AM6215/64
JBL Professional AM6215/64 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-1 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities, themed entertainment venues and in high-power delay/fill locations

JBL Professional

AM6215/64 is a high power 2-way full-range loudspeaker system comprised of one 380 mm (15 in) VGC™ Vented Gap Cooled low frequency driver and one 38 mm (1.5 in) exit/75 mm (3 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides wellcontrolled 60° by 40° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM6215/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 60° x 40° Coverage, rotatable for use in either vertical or horizontal orientation
  • Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-1
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities, themed entertainment venues and in high-power delay/fill locations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM6215/64
Product Name High Power 2-Way Loudspeaker with 1 x 15 Inch LF and Rotatable Horn, 60 x 40 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Surface Mount Speaker - MASK4CT - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details