Visual Sound, Inc. Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM4315/95

Description
JBL Professional AM4315/95 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable 90° x 50° Coverage Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AM4315/95 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable 90° x 50° Coverage Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish - AM4315/95 - Visual Sound, Inc.
Broomall, PA, USA
Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
AM4315/95
Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish AM4315/95
JBL Professional AM4315/95 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable 90° x 50° Coverage Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AM4315/95 is a medium power 3-way full-range loudspeaker system comprised of one 380 mm (15 in) low frequency driver, one 165 mm (6.5 in) CMCD Cone Midrange Compression Driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil HF compression driver. The multi-band PT Progressive Transition mid-high frequency waveguide provides well-controlled 90° by 50° coverage and is rotatable for cabinet positioning in either horizontal or vertical orientation. Highslope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. AM4315/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 90° x 50° Coverage, rotatable for use in either vertical or horizontal orientation
  • CMCD™ Cone Midrange Compression Driver™ provides low midrange distortion, increased sensitivity, extended bandwidth and improved phase coherency
  • PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • 90° x 50° Coverage
  • Optional planar array frame kit PAF-2K for 3-wide array with ASB6128V subwoofer center
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM4315/95
Product Name Medium Power 3-Way Loudspeaker with 1 x 15 Inch LF Driver & Rotatable Horn, 90 x 50 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details