Visual Sound, Inc. Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish AM4212/00

Description
JBL Professional AM4212/00 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled wide 100° by 100° coverage in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage, usable in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues
Description
JBL Professional AM4212/00 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled wide 100° by 100° coverage in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage, usable in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish - AM4212/00 - Visual Sound, Inc.
Broomall, PA, USA
Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish
AM4212/00
Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish AM4212/00
JBL Professional AM4212/00 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled wide 100° by 100° coverage in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage, usable in either vertical or horizontal orientation Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-3 For fixed installation applications such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues

JBL Professional

AM4212/00 is a medium power 2-way full-range loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/38 mm (1.5 in) voice-coil compression driver. The large PT Progressive Transition waveguide provides well-controlled wide 100° by 100° coverage in either horizontal or vertical orientation. High-slope crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AM4212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 100° x 100° Coverage, usable in either vertical or horizontal orientation
  • Large PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-3
  • For fixed installation applications such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM4212/00
Product Name Medium Power 2-Way Loudspeaker with 1 x 12 Inch LF and Rotatable Horn, 100 x 100 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 125 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details