Visual Sound, Inc. All horn loaded three-way weatherised enclosure AM3

Description
Martin Audio Limited The AM3 is a high performance three-way, fully horn loaded horizontal format enclosure designed for outdoor applications such as sports stadia and arenas. It features a Hybrid™ low frequency section comprising a 15" (380mm) driver that is reflex loaded to extend the LF output to below the natural horn cutoff point. The 10" (250mm) mid-horn features a unique "phase-ball" loading device and is teamed with a 70° x 40° horn-loaded 1" (25mm) exit compression driver for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Textured high-density polyurethane coating both internal and external Five year limited warranty
Description
Martin Audio Limited The AM3 is a high performance three-way, fully horn loaded horizontal format enclosure designed for outdoor applications such as sports stadia and arenas. It features a Hybrid™ low frequency section comprising a 15" (380mm) driver that is reflex loaded to extend the LF output to below the natural horn cutoff point. The 10" (250mm) mid-horn features a unique "phase-ball" loading device and is teamed with a 70° x 40° horn-loaded 1" (25mm) exit compression driver for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Textured high-density polyurethane coating both internal and external Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
All horn loaded three-way weatherised enclosure - AM3 - Visual Sound, Inc.
Broomall, PA, USA
All horn loaded three-way weatherised enclosure
AM3
All horn loaded three-way weatherised enclosure AM3
Martin Audio Limited The AM3 is a high performance three-way, fully horn loaded horizontal format enclosure designed for outdoor applications such as sports stadia and arenas. It features a Hybrid™ low frequency section comprising a 15" (380mm) driver that is reflex loaded to extend the LF output to below the natural horn cutoff point. The 10" (250mm) mid-horn features a unique "phase-ball" loading device and is teamed with a 70° x 40° horn-loaded 1" (25mm) exit compression driver for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Textured high-density polyurethane coating both internal and external Five year limited warranty

Martin Audio Limited

The AM3 is a high performance three-way, fully horn loaded horizontal format enclosure designed for outdoor applications such as sports stadia and arenas. It features a Hybrid™ low frequency section comprising a 15" (380mm) driver that is reflex loaded to extend the LF output to below the natural horn cutoff point. The 10" (250mm) mid-horn features a unique "phase-ball" loading device and is teamed with a 70° x 40° horn-loaded 1" (25mm) exit compression driver for efficient mid-HF performance. The enclosure has a textured, high-density polyurethane coating applied both internally and externally, plus a galvanised steel grille with a water barrier to ensure product reliability over many years.

  • All-horn three-way system
  • 'Phase-ball' loaded mid-driver
  • Hybrid™ LF section
  • Textured high-density polyurethane coating both internal and external
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AM3
Product Name All horn loaded three-way weatherised enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details