Visual Sound, Inc. 51.2" Panoramic LCD ALM512P1

Description
AKIRA The Pana Series introduces a unique display format for the digital signage arena. Stretch the possibilities and command attention with the Pana Series panoramic LCD! Resolution 1920 X 540 Dimension 49.3" (L) X 13.9" (H) Display Colors 16.7M Brightness 500 cd/m2 Contrast Ratio 1000:1 Viewing Angle 178/178 Backlight Unit CCFL Video Input/Interface RGB Analog/DVI Power Source 100~220VAC Power Consumption 310W
Description
AKIRA The Pana Series introduces a unique display format for the digital signage arena. Stretch the possibilities and command attention with the Pana Series panoramic LCD! Resolution 1920 X 540 Dimension 49.3" (L) X 13.9" (H) Display Colors 16.7M Brightness 500 cd/m2 Contrast Ratio 1000:1 Viewing Angle 178/178 Backlight Unit CCFL Video Input/Interface RGB Analog/DVI Power Source 100~220VAC Power Consumption 310W

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
51.2" Panoramic LCD
ALM512P1
51.2" Panoramic LCD ALM512P1
AKIRA The Pana Series introduces a unique display format for the digital signage arena. Stretch the possibilities and command attention with the Pana Series panoramic LCD! Resolution 1920 X 540 Dimension 49.3" (L) X 13.9" (H) Display Colors 16.7M Brightness 500 cd/m2 Contrast Ratio 1000:1 Viewing Angle 178/178 Backlight Unit CCFL Video Input/Interface RGB Analog/DVI Power Source 100~220VAC Power Consumption 310W

AKIRA

The Pana Series introduces a unique display format for the digital signage arena. Stretch the possibilities and command attention with the Pana Series panoramic LCD!

  • Resolution 1920 X 540
  • Dimension 49.3" (L) X 13.9" (H)
  • Display Colors 16.7M
  • Brightness 500 cd/m2
  • Contrast Ratio 1000:1
  • Viewing Angle 178/178
  • Backlight Unit CCFL
  • Video Input/Interface RGB Analog/DVI
  • Power Source 100~220VAC
  • Power Consumption 310W
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ALM512P1
Product Name 51.2" Panoramic LCD
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details