Visual Sound, Inc. High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, Black Finish AL6115

Description
JBL Professional AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, Black Finish - AL6115 - Visual Sound, Inc.
Broomall, PA, USA
High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, Black Finish
AL6115
High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, Black Finish AL6115
JBL Professional AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212 For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

AL6115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) VGC Vented Gap Cooled low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. AL6115 is part of JBL's AE Application Engineered Series, aversatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-3K planar array frame kit) or with AC2212
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AL6115
Product Name High Power Low Frequency Loudspeaker with 1 x 15 Inch 2226H VGC Driver, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details