Knowles EP Series Receivers

Description
Based on Knowles' versatile and popular ED receiver, the EP series adds the benefits of an internal Class-D amplifier. Its compact size and appreciable output power make the EP receiver suitable for a variety of applications and hearing instruments. An option for FerrofluidTM damping furthers EP receiver versatility for BTE or ITE hearing instruments. Features 125dB SPL maximum output Five power levels - 96dB, 100dB, 102dB, 106dB, and 108dB nominal SPL output at 1kHz Three-terminal electrical connection Undamped, screen damped, internally damped, and FerrofluidTM damped responses Numerous port locations Available in four-terminal clock sync version
Description
Based on Knowles' versatile and popular ED receiver, the EP series adds the benefits of an internal Class-D amplifier. Its compact size and appreciable output power make the EP receiver suitable for a variety of applications and hearing instruments. An option for FerrofluidTM damping furthers EP receiver versatility for BTE or ITE hearing instruments. Features 125dB SPL maximum output Five power levels - 96dB, 100dB, 102dB, 106dB, and 108dB nominal SPL output at 1kHz Three-terminal electrical connection Undamped, screen damped, internally damped, and FerrofluidTM damped responses Numerous port locations Available in four-terminal clock sync version

Suppliers

Company
Product
Description
Supplier Links
EP Series Receivers -  - Knowles
Itasca, IL, USA
EP Series Receivers
EP Series Receivers
Based on Knowles' versatile and popular ED receiver, the EP series adds the benefits of an internal Class-D amplifier. Its compact size and appreciable output power make the EP receiver suitable for a variety of applications and hearing instruments. An option for FerrofluidTM damping furthers EP receiver versatility for BTE or ITE hearing instruments. Features 125dB SPL maximum output Five power levels - 96dB, 100dB, 102dB, 106dB, and 108dB nominal SPL output at 1kHz Three-terminal electrical connection Undamped, screen damped, internally damped, and FerrofluidTM damped responses Numerous port locations Available in four-terminal clock sync version

Based on Knowles' versatile and popular ED receiver, the EP series adds the benefits of an internal Class-D amplifier. Its compact size and appreciable output power make the EP receiver suitable for a variety of applications and hearing instruments. An option for FerrofluidTM damping furthers EP receiver versatility for BTE or ITE hearing instruments.

Features

  • 125dB SPL maximum output
  • Five power levels - 96dB, 100dB, 102dB, 106dB, and 108dB nominal SPL output at 1kHz
  • Three-terminal electrical connection
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses
  • Numerous port locations
  • Available in four-terminal clock sync version
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name EP Series Receivers
Impedance 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Car Audio, Full Range Speaker - SC85 - Boston Acoustics, Inc.
Specs
Nominal Power 50 to 150 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details