Visual Sound, Inc. 8.4 inch Wide HD-Analog Video and VGA LCD Video Monitor AHD84bHR

Description
Boland Communications, Inc. Brite 400 nts (cd/m2) *400:1 High Contrast, 1024x768 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites
Description
Boland Communications, Inc. Brite 400 nts (cd/m2) *400:1 High Contrast, 1024x768 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites

Suppliers

Company
Product
Description
Supplier Links
8.4 inch Wide HD-Analog Video and VGA LCD Video Monitor - AHD84bHR - Visual Sound, Inc.
Broomall, PA, USA
8.4 inch Wide HD-Analog Video and VGA LCD Video Monitor
AHD84bHR
8.4 inch Wide HD-Analog Video and VGA LCD Video Monitor AHD84bHR
Boland Communications, Inc. Brite 400 nts (cd/m2) *400:1 High Contrast, 1024x768 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites

Boland Communications, Inc.

Brite 400 nts (cd/m2)
*400:1 High Contrast, 1024x768
*Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs
*Analog Video Inputs: Composite, Y/C, PC VGA
*Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M
*Digital 10-bit processing, 16.7 million colors, SMPTE C Whites

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AHD84bHR
Product Name 8.4 inch Wide HD-Analog Video and VGA LCD Video Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA; TN (RF)
Screen Resolution VGA (640 x 480)
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details