Visual Sound, Inc. Metal HornSpeakers AH15A

Description
Bogen Communications, Inc. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *15W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjusta ble volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.
Description
Bogen Communications, Inc. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *15W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjusta ble volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.

Suppliers

Company
Product
Description
Supplier Links
Metal HornSpeakers - AH15A - Visual Sound, Inc.
Broomall, PA, USA
Metal HornSpeakers
AH15A
Metal HornSpeakers AH15A
Bogen Communications, Inc. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use. The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *15W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjusta ble volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.

Bogen Communications, Inc.

The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustable volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use.

The AH5A and AH15A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustable volume controls. Their sturdy, weatherproof, all-aluminum construction make them ideal for use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreation areas. Universal mounting brackets permit adjustment in vertical and horizontal planes; banding slots are provided for ease in securing the horns to beams and pillars. Quick connections to audio and power sources are easily made with the supplied 4-conductor, color-coded cable. A plastic cover protects the volume control and provides cable strain relief. *15W model. *Weatherproof housing: all-aluminum construction. *Screwdriver-adjustable volume controls. *Tilt & swivel mounting brackets for vertical or horizontal positioning. *Textured mocha enamel finish. *Banding slots for easy mounting on beams and pillars. *4-conductor connection cable included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AH15A
Product Name Metal HornSpeakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details