AFL-CS007799 -- MM, 50UM, SC, 3.0MM, BLACK
Visual Sound, Inc.
MM, 50UM, SC, 3.0MM, Black
AFL-CS007799
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AFL-CS007799 |
|
Product Name
|
MM, 50UM, SC, 3.0MM, Black |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Fiber Mode
Multimode
Core Size
100 µm (3.94 mils)
Connector Type
SMA; SMA
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details