AFL-CS004519 -- SM, SC, UPC, 2.0MM, BLUE
Visual Sound, Inc.
SM, SC, UPC, 2.0mm, Blue
AFL-CS004519
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AFL-CS004519 |
|
Product Name
|
SM, SC, UPC, 2.0mm, Blue |
Unlock Full Specs
to access all available technical data
Similar Products
Core Size
1250 µm (49.21 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
Multimode
Core Size
62.5 µm (2.46 mils)
Connector Type
FC; FC/UPC
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details