Visual Sound, Inc. Stereo Headphone Amplifier - APPFLEX panel with user level control AF-SH1

Description
RDL, Radio Design Labs The AF-SH1 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. The module mounts conveniently in a precut opening in a wood or metal enclosure or in various RDL mounting accessories. The AF-SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long-life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise-free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones through a durable, metal 1/4" (6.3 mm) standard headphone jack. Module operation is from a 24 Vdc ground-referenced power supply. It can also operate from a 12 Vdc supply with a 6 dB reduction in headroom and a maximum output power of 10 mW. Panel-Mounted Headphone Amplifier Wall-Mounted Headphone Amplifier Integral Long-Life VCA Stereo Level Control Balanced or Unbalanced Inputs Switch-Selectable Input Sensitivity Switch-Selectable Mono (Left) or Stereo Operation Amplifier To Drive High or Low Impedance Headsets Convenience of APPFLEX™ Mounting Possibilities
Description
RDL, Radio Design Labs The AF-SH1 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. The module mounts conveniently in a precut opening in a wood or metal enclosure or in various RDL mounting accessories. The AF-SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long-life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise-free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones through a durable, metal 1/4" (6.3 mm) standard headphone jack. Module operation is from a 24 Vdc ground-referenced power supply. It can also operate from a 12 Vdc supply with a 6 dB reduction in headroom and a maximum output power of 10 mW. Panel-Mounted Headphone Amplifier Wall-Mounted Headphone Amplifier Integral Long-Life VCA Stereo Level Control Balanced or Unbalanced Inputs Switch-Selectable Input Sensitivity Switch-Selectable Mono (Left) or Stereo Operation Amplifier To Drive High or Low Impedance Headsets Convenience of APPFLEX™ Mounting Possibilities

Suppliers

Company
Product
Description
Supplier Links
Stereo Headphone Amplifier - APPFLEX panel with user level control - AF-SH1 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Headphone Amplifier - APPFLEX panel with user level control
AF-SH1
Stereo Headphone Amplifier - APPFLEX panel with user level control AF-SH1
RDL, Radio Design Labs The AF-SH1 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. The module mounts conveniently in a precut opening in a wood or metal enclosure or in various RDL mounting accessories. The AF-SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long-life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise-free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones through a durable, metal 1/4" (6.3 mm) standard headphone jack. Module operation is from a 24 Vdc ground-referenced power supply. It can also operate from a 12 Vdc supply with a 6 dB reduction in headroom and a maximum output power of 10 mW. Panel-Mounted Headphone Amplifier Wall-Mounted Headphone Amplifier Integral Long-Life VCA Stereo Level Control Balanced or Unbalanced Inputs Switch-Selectable Input Sensitivity Switch-Selectable Mono (Left) or Stereo Operation Amplifier To Drive High or Low Impedance Headsets Convenience of APPFLEX™ Mounting Possibilities

RDL, Radio Design Labs

The AF-SH1 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. The module mounts conveniently in a precut opening in a wood or metal enclosure or in various RDL mounting accessories. The AF-SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long-life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise-free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones through a durable, metal 1/4" (6.3 mm) standard headphone jack. Module operation is from a 24 Vdc ground-referenced power supply. It can also operate from a 12 Vdc supply with a 6 dB reduction in headroom and a maximum output power of 10 mW.

  • Panel-Mounted Headphone Amplifier
  • Wall-Mounted Headphone Amplifier
  • Integral Long-Life VCA Stereo Level Control
  • Balanced or Unbalanced Inputs
  • Switch-Selectable Input Sensitivity
  • Switch-Selectable Mono (Left) or Stereo Operation
  • Amplifier To Drive High or Low Impedance Headsets
  • Convenience of APPFLEX™ Mounting Possibilities
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AF-SH1
Product Name Stereo Headphone Amplifier - APPFLEX panel with user level control
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
17W+17W Full Digital Speaker Amplifier with built-in DSP - BM28723MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Continuous Power 20 watts
View Details