Visual Sound, Inc. Receiver AEW-R5200

Description
Audio-Technica U.S., Inc. For more information, see 5000 Series Wireless Systems.
Description
Audio-Technica U.S., Inc. For more information, see 5000 Series Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
Receiver - AEW-R5200 - Visual Sound, Inc.
Broomall, PA, USA
Receiver
AEW-R5200
Receiver AEW-R5200
Audio-Technica U.S., Inc. For more information, see 5000 Series Wireless Systems.

Audio-Technica U.S., Inc.

For more information, see 5000 Series Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AEW-R5200
Product Name Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details