Visual Sound, Inc. Hypercardioid Dynamic Handheld Microphone AE6100

Description
Audio-Technica U.S., Inc. The Artist Elite AE6100 hypercardioid dynamic vocal microphone delivers clean articulation, fast transients and high-output, assertive sound for the uncompromising vocalist. With a polar pattern tailored for outstanding on-axis response, the microphone offers maximum feedback rejection and superior anti-shock engineering for low handling noise. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection. Assertive sound for the uncompromising vocalist Great presence with excellent monitor cut High output, fast transients and clean articulation The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise Maximum feedback rejection Hypercardioid polar pattern improves isolation of desired sound source Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Tough, durable, resilient - built for the road
Description
Audio-Technica U.S., Inc. The Artist Elite AE6100 hypercardioid dynamic vocal microphone delivers clean articulation, fast transients and high-output, assertive sound for the uncompromising vocalist. With a polar pattern tailored for outstanding on-axis response, the microphone offers maximum feedback rejection and superior anti-shock engineering for low handling noise. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection. Assertive sound for the uncompromising vocalist Great presence with excellent monitor cut High output, fast transients and clean articulation The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise Maximum feedback rejection Hypercardioid polar pattern improves isolation of desired sound source Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Tough, durable, resilient - built for the road

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Dynamic Handheld Microphone - AE6100 - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Dynamic Handheld Microphone
AE6100
Hypercardioid Dynamic Handheld Microphone AE6100
Audio-Technica U.S., Inc. The Artist Elite AE6100 hypercardioid dynamic vocal microphone delivers clean articulation, fast transients and high-output, assertive sound for the uncompromising vocalist. With a polar pattern tailored for outstanding on-axis response, the microphone offers maximum feedback rejection and superior anti-shock engineering for low handling noise. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection. Assertive sound for the uncompromising vocalist Great presence with excellent monitor cut High output, fast transients and clean articulation The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise Maximum feedback rejection Hypercardioid polar pattern improves isolation of desired sound source Superior anti-shock engineering for low handling noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Quiet-Flex™ stand clamp provides silent, flexible microphone positioning Tough, durable, resilient - built for the road

Audio-Technica U.S., Inc.

The Artist Elite AE6100 hypercardioid dynamic vocal microphone delivers clean articulation, fast transients and high-output, assertive sound for the uncompromising vocalist. With a polar pattern tailored for outstanding on-axis response, the microphone offers maximum feedback rejection and superior anti-shock engineering for low handling noise. For ultimate protection against vocal plosives, the mic's hardened-steel outer grille is lined with fine steel mesh and a layer of open-cell foam. A foam disk positioned on top of the element assembly provides the final layer of "pop" protection.

  • Assertive sound for the uncompromising vocalist
  • Great presence with excellent monitor cut
  • High output, fast transients and clean articulation
  • The back-cavity assembly "floats" inside the handle shell, providing exceptional isolation from handling noise
  • Maximum feedback rejection
  • Hypercardioid polar pattern improves isolation of desired sound source
  • Superior anti-shock engineering for low handling noise
  • Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity
  • Quiet-Flex™ stand clamp provides silent, flexible microphone positioning
  • Tough, durable, resilient - built for the road
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AE6100
Product Name Hypercardioid Dynamic Handheld Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details