Visual Sound, Inc. Cardioid Condenser Handheld Microphone AE5400

Description
Audio-Technica U.S., Inc. The ultimate vocal performance instrument, the Artist Elite AE5400 cardioid condenser delivers pristine sound quality demanded by the most discriminating microphone user. With its superb sonic design, this true condenser features superior anti-shock engineering for low handling noise and quiet performance. Featuring the same element as the classic AT4050 studio mic, its large-diaphragm capsule assures an accurate, natural response. It handles high SPL's and offers protection against plosives/sibilance without compromising high-frequency performance and clarity. The ultimate vocal performance instrument Pristine sound quality demanded by the most discriminating microphone user Same large-diaphragm element as the renowned AT4050 studio microphone; true condenser design Superior anti-shock engineering ensures low handling noise and quiet performance High-quality double-sided PCB uses surface-mount components. Extensive grounding plane and attention to best-practice grounding methods minimize electrical noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Custom transformer improves performance specifications by isolating against noise and RF interference, and providing excellent saturation characteristics that contribute to smooth linear sound quality Robust design for enduring dependability on the roa
Description
Audio-Technica U.S., Inc. The ultimate vocal performance instrument, the Artist Elite AE5400 cardioid condenser delivers pristine sound quality demanded by the most discriminating microphone user. With its superb sonic design, this true condenser features superior anti-shock engineering for low handling noise and quiet performance. Featuring the same element as the classic AT4050 studio mic, its large-diaphragm capsule assures an accurate, natural response. It handles high SPL's and offers protection against plosives/sibilance without compromising high-frequency performance and clarity. The ultimate vocal performance instrument Pristine sound quality demanded by the most discriminating microphone user Same large-diaphragm element as the renowned AT4050 studio microphone; true condenser design Superior anti-shock engineering ensures low handling noise and quiet performance High-quality double-sided PCB uses surface-mount components. Extensive grounding plane and attention to best-practice grounding methods minimize electrical noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Custom transformer improves performance specifications by isolating against noise and RF interference, and providing excellent saturation characteristics that contribute to smooth linear sound quality Robust design for enduring dependability on the roa

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Handheld Microphone - AE5400 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Handheld Microphone
AE5400
Cardioid Condenser Handheld Microphone AE5400
Audio-Technica U.S., Inc. The ultimate vocal performance instrument, the Artist Elite AE5400 cardioid condenser delivers pristine sound quality demanded by the most discriminating microphone user. With its superb sonic design, this true condenser features superior anti-shock engineering for low handling noise and quiet performance. Featuring the same element as the classic AT4050 studio mic, its large-diaphragm capsule assures an accurate, natural response. It handles high SPL's and offers protection against plosives/sibilance without compromising high-frequency performance and clarity. The ultimate vocal performance instrument Pristine sound quality demanded by the most discriminating microphone user Same large-diaphragm element as the renowned AT4050 studio microphone; true condenser design Superior anti-shock engineering ensures low handling noise and quiet performance High-quality double-sided PCB uses surface-mount components. Extensive grounding plane and attention to best-practice grounding methods minimize electrical noise Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Custom transformer improves performance specifications by isolating against noise and RF interference, and providing excellent saturation characteristics that contribute to smooth linear sound quality Robust design for enduring dependability on the roa

Audio-Technica U.S., Inc.

The ultimate vocal performance instrument, the Artist Elite AE5400 cardioid condenser delivers pristine sound quality demanded by the most discriminating microphone user. With its superb sonic design, this true condenser features superior anti-shock engineering for low handling noise and quiet performance. Featuring the same element as the classic AT4050 studio mic, its large-diaphragm capsule assures an accurate, natural response. It handles high SPL's and offers protection against plosives/sibilance without compromising high-frequency performance and clarity.

  • The ultimate vocal performance instrument
  • Pristine sound quality demanded by the most discriminating microphone user
  • Same large-diaphragm element as the renowned AT4050 studio microphone; true condenser design
  • Superior anti-shock engineering ensures low handling noise and quiet performance
  • High-quality double-sided PCB uses surface-mount components. Extensive grounding plane and attention to best-practice grounding methods minimize electrical noise
  • Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Custom transformer improves performance specifications by isolating against noise and RF interference, and providing excellent saturation characteristics that contribute to smooth linear sound quality Robust design for enduring dependability on the roa
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AE5400
Product Name Cardioid Condenser Handheld Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details