Visual Sound, Inc. AcousticDesign AD-S282HT AD-S282HT

Description
QSC Audio Products, Inc. The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaura... The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates the Advanced Directivity™ rotatable waveguide. Available in black or white, these weather resistant enclosures can be painted to match any specific décor. The AD-S282H is a 2-way system housed in a ported enclosure made from injection molded, high-impact polystyrene. This enclosure incorporates two 8" weather-resistant, LF transducers with heavy-duty double roll cloth surrounds. These high output versions employ a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation. Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications. Dual 8-Inch, 2-Way System - in a lightweight, multipurpose enclosure featuring a heavy duty, powder coated aluminum grill. Versatile Mounting Options - The included yoke mount bracket can be used for mounting and aiming the system in vertical or horizontal orientations. Provision for optional Omni-mount™ bracket is built in. Advanced Directivity™ Rotatable Waveguide - (90° x 60°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation. Low Impedance and Transformer Versions - Standard 8 ohm system is selectable for passive or bi-amp operation while the AD-S282HT transformer version provides taps for both 70V and 100V distributed system use.
Description
QSC Audio Products, Inc. The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaura... The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates the Advanced Directivity™ rotatable waveguide. Available in black or white, these weather resistant enclosures can be painted to match any specific décor. The AD-S282H is a 2-way system housed in a ported enclosure made from injection molded, high-impact polystyrene. This enclosure incorporates two 8" weather-resistant, LF transducers with heavy-duty double roll cloth surrounds. These high output versions employ a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation. Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications. Dual 8-Inch, 2-Way System - in a lightweight, multipurpose enclosure featuring a heavy duty, powder coated aluminum grill. Versatile Mounting Options - The included yoke mount bracket can be used for mounting and aiming the system in vertical or horizontal orientations. Provision for optional Omni-mount™ bracket is built in. Advanced Directivity™ Rotatable Waveguide - (90° x 60°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation. Low Impedance and Transformer Versions - Standard 8 ohm system is selectable for passive or bi-amp operation while the AD-S282HT transformer version provides taps for both 70V and 100V distributed system use.

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign AD-S282HT - AD-S282HT - Visual Sound, Inc.
Broomall, PA, USA
AcousticDesign AD-S282HT
AD-S282HT
AcousticDesign AD-S282HT AD-S282HT
QSC Audio Products, Inc. The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaura... The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates the Advanced Directivity™ rotatable waveguide. Available in black or white, these weather resistant enclosures can be painted to match any specific décor. The AD-S282H is a 2-way system housed in a ported enclosure made from injection molded, high-impact polystyrene. This enclosure incorporates two 8" weather-resistant, LF transducers with heavy-duty double roll cloth surrounds. These high output versions employ a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation. Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications. Dual 8-Inch, 2-Way System - in a lightweight, multipurpose enclosure featuring a heavy duty, powder coated aluminum grill. Versatile Mounting Options - The included yoke mount bracket can be used for mounting and aiming the system in vertical or horizontal orientations. Provision for optional Omni-mount™ bracket is built in. Advanced Directivity™ Rotatable Waveguide - (90° x 60°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation. Low Impedance and Transformer Versions - Standard 8 ohm system is selectable for passive or bi-amp operation while the AD-S282HT transformer version provides taps for both 70V and 100V distributed system use.

QSC Audio Products, Inc.

The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaura...

The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates the Advanced Directivity™ rotatable waveguide. Available in black or white, these weather resistant enclosures can be painted to match any specific décor. The AD-S282H is a 2-way system housed in a ported enclosure made from injection molded, high-impact polystyrene. This enclosure incorporates two 8" weather-resistant, LF transducers with heavy-duty double roll cloth surrounds. These high output versions employ a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation.

  • Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications.
  • Dual 8-Inch, 2-Way System - in a lightweight, multipurpose enclosure featuring a heavy duty, powder coated aluminum grill.
  • Versatile Mounting Options - The included yoke mount bracket can be used for mounting and aiming the system in vertical or horizontal orientations. Provision for optional Omni-mount™ bracket is built in.
  • Advanced Directivity™ Rotatable Waveguide - (90° x 60°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation.
  • Low Impedance and Transformer Versions - Standard 8 ohm system is selectable for passive or bi-amp operation while the AD-S282HT transformer version provides taps for both 70V and 100V distributed system use.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AD-S282HT
Product Name AcousticDesign AD-S282HT
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - PSR16N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 82 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details