Visual Sound, Inc. Universal Audio Delay Processor AD-340

Description
Hall Research Inc. The AD-340 is an audio delay processor with universal analog (L/R) and digital (SPDIF) inputs and outputs. Hall Research announces the release of the AD-340 Universal Audio Delay Processor. This compact device can add delay to stereo as well as multi-channel bitstream Audio signals. Audio delay has traditionally played an important role in large venue sound reinforcement systems, however the increasing prevalence of high definition video has created a new niche due to the time required to process HD video causing lip-sync issues. The AD-340 provides both analog (L/R) and digital (SPDIF) inputs and outputs, enabling conversion between analog stereo to LPCM or vice versa. Output delay can be dialed as milliseconds, video frames, or simply distance depending on the application. Analog inputs provide +/- 24 db of gain for direct connection of low level mic as well as handling 2vrms line-level signals. The AD-340's digital I/O support 2-channel linear PCM, 5.1 Channel Dolby Digital, and DTS Surround encoded bitstreams at any sampling rate from 32KHz to 96KHz. Inputs are ground-loop isolated to prevent buzz and hum noise when connecting to PC's or other unbalanced sources. For advanced control, the AD-340 connects to a PC via USB port. No special drivers are needed and Hall Research provides a free software utility that allows advanced features such as: selection of sample rate for analog inputs, temperature compensation of delay calculation for a given distance, and gain level control of analog inputs and outputs. Delay analog or digital audio in milliseconds, frames, or distance Analog to Digital and Digital to Analog conversion Supports CD, DVD, and Blu-Ray sample rates at 32kHz, 44.1kHz, 48 kHz and 96kHz Supports 2-channel linear PCM digital audio and 5.1 Channel Dolby Digital and DTS encoded bitstreams Delay up to 510 ms Delay calculation based on distance with optional automatic temperature compensation Stereo Analog RCA inputs are ground loop isolated to prevent spurious buzz or hum USB interface for advanced control
Description
Hall Research Inc. The AD-340 is an audio delay processor with universal analog (L/R) and digital (SPDIF) inputs and outputs. Hall Research announces the release of the AD-340 Universal Audio Delay Processor. This compact device can add delay to stereo as well as multi-channel bitstream Audio signals. Audio delay has traditionally played an important role in large venue sound reinforcement systems, however the increasing prevalence of high definition video has created a new niche due to the time required to process HD video causing lip-sync issues. The AD-340 provides both analog (L/R) and digital (SPDIF) inputs and outputs, enabling conversion between analog stereo to LPCM or vice versa. Output delay can be dialed as milliseconds, video frames, or simply distance depending on the application. Analog inputs provide +/- 24 db of gain for direct connection of low level mic as well as handling 2vrms line-level signals. The AD-340's digital I/O support 2-channel linear PCM, 5.1 Channel Dolby Digital, and DTS Surround encoded bitstreams at any sampling rate from 32KHz to 96KHz. Inputs are ground-loop isolated to prevent buzz and hum noise when connecting to PC's or other unbalanced sources. For advanced control, the AD-340 connects to a PC via USB port. No special drivers are needed and Hall Research provides a free software utility that allows advanced features such as: selection of sample rate for analog inputs, temperature compensation of delay calculation for a given distance, and gain level control of analog inputs and outputs. Delay analog or digital audio in milliseconds, frames, or distance Analog to Digital and Digital to Analog conversion Supports CD, DVD, and Blu-Ray sample rates at 32kHz, 44.1kHz, 48 kHz and 96kHz Supports 2-channel linear PCM digital audio and 5.1 Channel Dolby Digital and DTS encoded bitstreams Delay up to 510 ms Delay calculation based on distance with optional automatic temperature compensation Stereo Analog RCA inputs are ground loop isolated to prevent spurious buzz or hum USB interface for advanced control

Suppliers

Company
Product
Description
Supplier Links
Universal Audio Delay Processor - AD-340 - Visual Sound, Inc.
Broomall, PA, USA
Universal Audio Delay Processor
AD-340
Universal Audio Delay Processor AD-340
Hall Research Inc. The AD-340 is an audio delay processor with universal analog (L/R) and digital (SPDIF) inputs and outputs. Hall Research announces the release of the AD-340 Universal Audio Delay Processor. This compact device can add delay to stereo as well as multi-channel bitstream Audio signals. Audio delay has traditionally played an important role in large venue sound reinforcement systems, however the increasing prevalence of high definition video has created a new niche due to the time required to process HD video causing lip-sync issues. The AD-340 provides both analog (L/R) and digital (SPDIF) inputs and outputs, enabling conversion between analog stereo to LPCM or vice versa. Output delay can be dialed as milliseconds, video frames, or simply distance depending on the application. Analog inputs provide +/- 24 db of gain for direct connection of low level mic as well as handling 2vrms line-level signals. The AD-340's digital I/O support 2-channel linear PCM, 5.1 Channel Dolby Digital, and DTS Surround encoded bitstreams at any sampling rate from 32KHz to 96KHz. Inputs are ground-loop isolated to prevent buzz and hum noise when connecting to PC's or other unbalanced sources. For advanced control, the AD-340 connects to a PC via USB port. No special drivers are needed and Hall Research provides a free software utility that allows advanced features such as: selection of sample rate for analog inputs, temperature compensation of delay calculation for a given distance, and gain level control of analog inputs and outputs. Delay analog or digital audio in milliseconds, frames, or distance Analog to Digital and Digital to Analog conversion Supports CD, DVD, and Blu-Ray sample rates at 32kHz, 44.1kHz, 48 kHz and 96kHz Supports 2-channel linear PCM digital audio and 5.1 Channel Dolby Digital and DTS encoded bitstreams Delay up to 510 ms Delay calculation based on distance with optional automatic temperature compensation Stereo Analog RCA inputs are ground loop isolated to prevent spurious buzz or hum USB interface for advanced control

Hall Research Inc.

The AD-340 is an audio delay processor with universal analog (L/R) and digital (SPDIF) inputs and outputs.

Hall Research announces the release of the AD-340 Universal Audio Delay Processor. This compact device can add delay to stereo as well as multi-channel bitstream Audio signals. Audio delay has traditionally played an important role in large venue sound reinforcement systems, however the increasing prevalence of high definition video has created a new niche due to the time required to process HD video causing lip-sync issues. The AD-340 provides both analog (L/R) and digital (SPDIF) inputs and outputs, enabling conversion between analog stereo to LPCM or vice versa. Output delay can be dialed as milliseconds, video frames, or simply distance depending on the application. Analog inputs provide +/- 24 db of gain for direct connection of low level mic as well as handling 2vrms line-level signals. The AD-340's digital I/O support 2-channel linear PCM, 5.1 Channel Dolby Digital, and DTS Surround encoded bitstreams at any sampling rate from 32KHz to 96KHz. Inputs are ground-loop isolated to prevent buzz and hum noise when connecting to PC's or other unbalanced sources. For advanced control, the AD-340 connects to a PC via USB port. No special drivers are needed and Hall Research provides a free software utility that allows advanced features such as: selection of sample rate for analog inputs, temperature compensation of delay calculation for a given distance, and gain level control of analog inputs and outputs.

  • Delay analog or digital audio in milliseconds, frames, or distance
  • Analog to Digital and Digital to Analog conversion
  • Supports CD, DVD, and Blu-Ray sample rates at 32kHz, 44.1kHz, 48 kHz and 96kHz
  • Supports 2-channel linear PCM digital audio and 5.1 Channel Dolby Digital and DTS encoded bitstreams
  • Delay up to 510 ms
  • Delay calculation based on distance with optional automatic temperature compensation
  • Stereo Analog RCA inputs are ground loop isolated to prevent spurious buzz or hum
  • USB interface for advanced control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AD-340
Product Name Universal Audio Delay Processor
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 240 watts
View Details