Visual Sound, Inc. Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 90 x 50 Degree Coverage, Black Finish AC2215/95

Description
JBL Professional AC2215/95 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 90° by 50° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems
Description
JBL Professional AC2215/95 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 90° by 50° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems

Suppliers

Company
Product
Description
Supplier Links
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 90 x 50 Degree Coverage, Black Finish - AC2215/95 - Visual Sound, Inc.
Broomall, PA, USA
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 90 x 50 Degree Coverage, Black Finish
AC2215/95
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 90 x 50 Degree Coverage, Black Finish AC2215/95
JBL Professional AC2215/95 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 90° by 50° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 90° x 50° Coverage PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems

JBL Professional

AC2215/95 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 90° by 50° coverage. High-slope passive crossovers minimize band overlap and well-controlled off-axis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/95 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 90° x 50° Coverage
  • PT™ Progressive Transition™ Waveguide for excellent pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-2
  • For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues and in delay/fill locations of larger systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AC2215/95
Product Name Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 90 x 50 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details