Visual Sound, Inc. Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 100 x 100 Degree Coverage, Black Finish AC2215/00

Description
JBL Professional AC2215/00 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues
Description
JBL Professional AC2215/00 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 100 x 100 Degree Coverage, Black Finish - AC2215/00 - Visual Sound, Inc.
Broomall, PA, USA
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 100 x 100 Degree Coverage, Black Finish
AC2215/00
Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 100 x 100 Degree Coverage, Black Finish AC2215/00
JBL Professional AC2215/00 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-2 For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues

JBL Professional

AC2215/00 is a compact 2-way fullrange loudspeaker system comprised of one 380 mm (15 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket is available for easy installation. AC2215/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 100° x 100° Coverage
  • PT™ Progressive Transition™ Waveguide for good pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-2
  • For fixed installation applications requiring a compact cabinet, such as small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AC2215/00
Product Name Compact 2-Way Loudspeaker with 1 x 15 Inch LF, 100 x 100 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Speakers - DFM-2535R00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 746 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details