Visual Sound, Inc. Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 60 x 40 Degree Coverage, Black Finish AC2212/64

Description
JBL Professional AC2212/64 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage in vertical cabinet orientation. High-slope passive crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-4 Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues
Description
JBL Professional AC2212/64 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage in vertical cabinet orientation. High-slope passive crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-4 Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 60 x 40 Degree Coverage, Black Finish - AC2212/64 - Visual Sound, Inc.
Broomall, PA, USA
Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 60 x 40 Degree Coverage, Black Finish
AC2212/64
Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 60 x 40 Degree Coverage, Black Finish AC2212/64
JBL Professional AC2212/64 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage in vertical cabinet orientation. High-slope passive crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 60° x 40° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-4 Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues

JBL Professional

AC2212/64 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 25 mm (1 in) voice-coil compression driver. The PT Progressive Transition waveguide provides 60° by 40° coverage in vertical cabinet orientation. High-slope passive crossovers minimize band overlap and well-controlled offaxis response enhances arrayability. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/64 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 60° x 40° Coverage
  • PT™ Progressive Transition™ Waveguide for good pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-4
  • Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center
  • For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities, themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AC2212/64
Product Name Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 60 x 40 Degree Coverage, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details