Visual Sound, Inc. Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 100 x 100 Degree Coverage, White Finish AC2212/00-WH

Description
JBL Professional AC2212/00 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-4 Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues
Description
JBL Professional AC2212/00 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-4 Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 100 x 100 Degree Coverage, White Finish
AC2212/00-WH
Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 100 x 100 Degree Coverage, White Finish AC2212/00-WH
JBL Professional AC2212/00 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications. 100° x 100° Coverage PT™ Progressive Transition™ Waveguide for good pattern control with low distortion Bi-Amp/Passive Switchable Optional U-Bracket Model MTU-4 Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues

JBL Professional

AC2212/00 is a compact 2-way fullrange loudspeaker system comprised of one 300 mm (12 in) low frequency driver and one 38 mm (1.5 in) exit/ 44 mm (1.75 in) voice-coil compression driver. The PT Progressive Transition waveguide provides wide 100° by 100° coverage. High-slope passive crossovers minimize band overlap. The cabinet is fitted with M10 threaded suspension points. Optional U-bracket, as well as pre-engineered array bracketry is available for easy installation. Four threaded inserts located on back of the enclosure allow attachment of an Omnimount™ or similar mounting bracket. AC2212/00 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications.

  • 100° x 100° Coverage
  • PT™ Progressive Transition™ Waveguide for good pattern control with low distortion
  • Bi-Amp/Passive Switchable
  • Optional U-Bracket Model MTU-4
  • Optional planar array frame kit PAF-2K 3-wide array with ASB6118 subwoofer center
  • For fixed installation applications requiring a compact cabinet, such as lecture halls, corporate learning centers, small performing arts facilities, theatrical sound design, auditoriums, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AC2212/00-WH
Product Name Compact 2-Way Loudspeaker with 1 x 12 Inch LF, 100 x 100 Degree Coverage, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details