Visual Sound, Inc. RF Antenna Cable AC100

Description
Audio-Technica U.S., Inc. RF antenna cable with BNC to BNC connectors, RG8-type cable (100').
Description
Audio-Technica U.S., Inc. RF antenna cable with BNC to BNC connectors, RG8-type cable (100').

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RF Antenna Cable
AC100
RF Antenna Cable AC100
Audio-Technica U.S., Inc. RF antenna cable with BNC to BNC connectors, RG8-type cable (100').

Audio-Technica U.S., Inc.

RF antenna cable with BNC to BNC connectors, RG8-type cable (100').

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AC100
Product Name RF Antenna Cable
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Condenser Vocal Microphone - HT5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details