Visual Sound, Inc. Antenna RF Booster Module AB 2

Description
Sennheiser Electronic Corp. Antenna RF booster module (10 dB); specify frequency range A, B, or C (pair). Antenna RF booster module, 10 dB; specify frequency range A, B or C (each sold individually) A range: 518 - 554 MHz B range: 626 - 662 MHz C range: 740 - 776 MHz
Description
Sennheiser Electronic Corp. Antenna RF booster module (10 dB); specify frequency range A, B, or C (pair). Antenna RF booster module, 10 dB; specify frequency range A, B or C (each sold individually) A range: 518 - 554 MHz B range: 626 - 662 MHz C range: 740 - 776 MHz

Suppliers

Company
Product
Description
Supplier Links
Antenna RF Booster Module - AB 2 - Visual Sound, Inc.
Broomall, PA, USA
Antenna RF Booster Module
AB 2
Antenna RF Booster Module AB 2
Sennheiser Electronic Corp. Antenna RF booster module (10 dB); specify frequency range A, B, or C (pair). Antenna RF booster module, 10 dB; specify frequency range A, B or C (each sold individually) A range: 518 - 554 MHz B range: 626 - 662 MHz C range: 740 - 776 MHz

Sennheiser Electronic Corp.

Antenna RF booster module (10 dB); specify frequency range A, B, or C (pair).

Antenna RF booster module, 10 dB; specify frequency range A, B or C (each sold individually)

  • A range: 518 - 554 MHz
  • B range: 626 - 662 MHz
  • C range: 740 - 776 MHz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AB 2
Product Name Antenna RF Booster Module
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details