Visual Sound, Inc. 120 Watt Six Input Mixer Amplifier w/ Module Input AA120M

Description
Atlas Sound Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few.
Description
Atlas Sound Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few.

Suppliers

Company
Product
Description
Supplier Links
120 Watt Six Input Mixer Amplifier w/ Module Input - AA120M - Visual Sound, Inc.
Broomall, PA, USA
120 Watt Six Input Mixer Amplifier w/ Module Input
AA120M
120 Watt Six Input Mixer Amplifier w/ Module Input AA120M
Atlas Sound Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few.

Atlas Sound

Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct to mix bus or direct to amp assignment, global or BGM input VCA control and multiple mute bus configuration options round out the unit's extensive feature set. The AA120M is ideal for applications like sound masking, industrial paging, retail and BGM, commercial PA, priority volume control applications and hotel ballrooms/meeting rooms just to name a few.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AA120M
Product Name 120 Watt Six Input Mixer Amplifier w/ Module Input
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details