Visual Sound, Inc. Universal Drum Mounting System A56D

Description
Shure Incorporated A key element of the Drum mic kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. A key element of the kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments. Designed specifically for mounting microphones on a drum by providing a clamp for fastening a stand adapter with a 5/8"-27 thread Provides an L-adapter extension that curves at a 90° angle for optimum microphone placement Fits drum rims measuring from 0.5" (12.7 mm) to 2.25" (57.2 mm) in height, or cymbal stands measuring from 0.38" (9.5 mm) to 1.13" (28.6 mm) in diameter
Description
Shure Incorporated A key element of the Drum mic kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. A key element of the kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments. Designed specifically for mounting microphones on a drum by providing a clamp for fastening a stand adapter with a 5/8"-27 thread Provides an L-adapter extension that curves at a 90° angle for optimum microphone placement Fits drum rims measuring from 0.5" (12.7 mm) to 2.25" (57.2 mm) in height, or cymbal stands measuring from 0.38" (9.5 mm) to 1.13" (28.6 mm) in diameter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Universal Drum Mounting System
A56D
Universal Drum Mounting System A56D
Shure Incorporated A key element of the Drum mic kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. A key element of the kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments. Designed specifically for mounting microphones on a drum by providing a clamp for fastening a stand adapter with a 5/8"-27 thread Provides an L-adapter extension that curves at a 90° angle for optimum microphone placement Fits drum rims measuring from 0.5" (12.7 mm) to 2.25" (57.2 mm) in height, or cymbal stands measuring from 0.38" (9.5 mm) to 1.13" (28.6 mm) in diameter

Shure Incorporated

A key element of the Drum mic kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands.

A key element of the kit, Shure's A56D universal drum mounting system can be used to position microphones virtually anywhere on drum rims, microphone stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments.

  • Designed specifically for mounting microphones on a drum by providing a clamp for fastening a stand adapter with a 5/8"-27 thread
  • Provides an L-adapter extension that curves at a 90° angle for optimum microphone placement
  • Fits drum rims measuring from 0.5" (12.7 mm) to 2.25" (57.2 mm) in height, or cymbal stands measuring from 0.38" (9.5 mm) to 1.13" (28.6 mm) in diameter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number A56D
Product Name Universal Drum Mounting System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM3 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details