Visual Sound, Inc. Tabletop Stand A202BB

Description
Shure Incorporated Small Black Desk/Table Stand for MX202 Microphones -- The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface. The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface.
Description
Shure Incorporated Small Black Desk/Table Stand for MX202 Microphones -- The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface. The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tabletop Stand
A202BB
Tabletop Stand A202BB
Shure Incorporated Small Black Desk/Table Stand for MX202 Microphones -- The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface. The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface.

Shure Incorporated

Small Black Desk/Table Stand for MX202 Microphones -- The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface.

The A202BB Desk Stand is designed to permit using the Shure Model MX202 Overhead Microphone on a flat horizontal surface.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number A202BB
Product Name Tabletop Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details