Visual Sound, Inc. A-Series Speaker A2(T)

Description
Bogen Communications, Inc. Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions) *Coaxial and 2-way capability *High-precision, high-performance sound *Completely weatherproof, fully-sealed cabinet for indoor and outdoor applications
Description
Bogen Communications, Inc. Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions) *Coaxial and 2-way capability *High-precision, high-performance sound *Completely weatherproof, fully-sealed cabinet for indoor and outdoor applications

Suppliers

Company
Product
Description
Supplier Links
A-Series Speaker - A2(T) - Visual Sound, Inc.
Broomall, PA, USA
A-Series Speaker
A2(T)
A-Series Speaker A2(T)
Bogen Communications, Inc. Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions) *Coaxial and 2-way capability *High-precision, high-performance sound *Completely weatherproof, fully-sealed cabinet for indoor and outdoor applications

Bogen Communications, Inc.

Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions)
*Coaxial and 2-way capability
*High-precision, high-performance sound
*Completely weatherproof, fully-sealed cabinet for indoor and outdoor applications

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number A2(T)
Product Name A-Series Speaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
CF-50 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details