Visual Sound, Inc. Modular Digital Matrix Mixer/Amplifier A-9240SH

Description
TOA Electronics, Inc. 1x 240W @ 70V Single Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.
Description
TOA Electronics, Inc. 1x 240W @ 70V Single Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.

Suppliers

Company
Product
Description
Supplier Links
Modular Digital Matrix Mixer/Amplifier - A-9240SH - Visual Sound, Inc.
Broomall, PA, USA
Modular Digital Matrix Mixer/Amplifier
A-9240SH
Modular Digital Matrix Mixer/Amplifier A-9240SH
TOA Electronics, Inc. 1x 240W @ 70V Single Amplifier The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications. 9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.

TOA Electronics, Inc.

1x 240W @ 70V Single Amplifier

The TOA 9000 Series Digital Matrix Mixer/Amplifiers redefine the conventional mixer/amplifier category by combining a modular matrix mixer, digital signal processor (DSP) and amplifiers in a compact, two rack space package. The versatile new series is ideal for multi-zone paging, music distribution and room-combining applications.
9000 Series models include dual and single channel amplifiers with high or low impedance outputs plus a matrix mixer-only version. Dual channel amplifier models feature flexible output power allowing 50% of one amplifier channel to be allocated to the second channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number A-9240SH
Product Name Modular Digital Matrix Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details