Visual Sound, Inc. Integrated Mixer/Power Amplifier A-2120

Description
TOA Electronics, Inc., 120W TOA A-2000 Series Mixer/Power Amplifiers offer versatile features and outstanding value for installed sound applications such as schools, offices, restaurants, shops, factories, houses of worship and large meeting rooms. The A-2000 Series model lineup includes the A-2060 (60 W), A-2120 (120 W), and A-2240 (240 W); all manufactured with proven TOA quality and reliability. Features include five inputs, two auxiliary (stereo summing) line inputs. two balanced microphone inputs and one telephone input. Mic 1 input provides 21V DC phantom power (switchable ON/OFF). Speaker outputs consist of 70.7 V, 25 V and 4 ohm. An auxiliary line output can be used for recording or connection to an external power amplifier. An Auto-Mute function provides voice-activated priority override for the Microphone and Telephone inputs which override the Auxiliary inputs. Auto-Mute sensitivity is adjustable for the Microphone and Telephone inputs. Other features include channel level, master volume controls and bass/treble controls. Suggested TOA Paging Microphones include: PM-222U, PM-660U or PM-20EV The A-2000 Series is not rated for rack mounting applications. The A-2000 Series is UL and cUL listed with competitive pricing and a five-year warranty.
Description
TOA Electronics, Inc., 120W TOA A-2000 Series Mixer/Power Amplifiers offer versatile features and outstanding value for installed sound applications such as schools, offices, restaurants, shops, factories, houses of worship and large meeting rooms. The A-2000 Series model lineup includes the A-2060 (60 W), A-2120 (120 W), and A-2240 (240 W); all manufactured with proven TOA quality and reliability. Features include five inputs, two auxiliary (stereo summing) line inputs. two balanced microphone inputs and one telephone input. Mic 1 input provides 21V DC phantom power (switchable ON/OFF). Speaker outputs consist of 70.7 V, 25 V and 4 ohm. An auxiliary line output can be used for recording or connection to an external power amplifier. An Auto-Mute function provides voice-activated priority override for the Microphone and Telephone inputs which override the Auxiliary inputs. Auto-Mute sensitivity is adjustable for the Microphone and Telephone inputs. Other features include channel level, master volume controls and bass/treble controls. Suggested TOA Paging Microphones include: PM-222U, PM-660U or PM-20EV The A-2000 Series is not rated for rack mounting applications. The A-2000 Series is UL and cUL listed with competitive pricing and a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Integrated Mixer/Power Amplifier - A-2120 - Visual Sound, Inc.
Broomall, PA, USA
Integrated Mixer/Power Amplifier
A-2120
Integrated Mixer/Power Amplifier A-2120
TOA Electronics, Inc., 120W TOA A-2000 Series Mixer/Power Amplifiers offer versatile features and outstanding value for installed sound applications such as schools, offices, restaurants, shops, factories, houses of worship and large meeting rooms. The A-2000 Series model lineup includes the A-2060 (60 W), A-2120 (120 W), and A-2240 (240 W); all manufactured with proven TOA quality and reliability. Features include five inputs, two auxiliary (stereo summing) line inputs. two balanced microphone inputs and one telephone input. Mic 1 input provides 21V DC phantom power (switchable ON/OFF). Speaker outputs consist of 70.7 V, 25 V and 4 ohm. An auxiliary line output can be used for recording or connection to an external power amplifier. An Auto-Mute function provides voice-activated priority override for the Microphone and Telephone inputs which override the Auxiliary inputs. Auto-Mute sensitivity is adjustable for the Microphone and Telephone inputs. Other features include channel level, master volume controls and bass/treble controls. Suggested TOA Paging Microphones include: PM-222U, PM-660U or PM-20EV The A-2000 Series is not rated for rack mounting applications. The A-2000 Series is UL and cUL listed with competitive pricing and a five-year warranty.

TOA Electronics, Inc., 120W

TOA A-2000 Series Mixer/Power Amplifiers offer versatile features and outstanding value for installed sound applications such as schools, offices, restaurants, shops, factories, houses of worship and large meeting rooms. The A-2000 Series model lineup includes the A-2060 (60 W), A-2120 (120 W), and A-2240 (240 W); all manufactured with proven TOA quality and reliability.
Features include five inputs, two auxiliary (stereo summing) line inputs. two balanced microphone inputs and one telephone input. Mic 1 input provides 21V DC phantom power (switchable ON/OFF). Speaker outputs consist of 70.7 V, 25 V and 4 ohm. An auxiliary line output can be used for recording or connection to an external power amplifier.
An Auto-Mute function provides voice-activated priority override for the Microphone and Telephone inputs which override the Auxiliary inputs. Auto-Mute sensitivity is adjustable for the Microphone and Telephone inputs. Other features include channel level, master volume controls and bass/treble controls.
Suggested TOA Paging Microphones include: PM-222U, PM-660U or PM-20EV
The A-2000 Series is not rated for rack mounting applications.
The A-2000 Series is UL and cUL listed with competitive pricing and a five-year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number A-2120
Product Name Integrated Mixer/Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details