Visual Sound, Inc. EasyMic Ceiling MicPOD - Black 999-8515-000

Description
Vaddio Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.
Description
Vaddio Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.

Suppliers

Company
Product
Description
Supplier Links
EasyMic Ceiling MicPOD - Black - 999-8515-000 - Visual Sound, Inc.
Broomall, PA, USA
EasyMic Ceiling MicPOD - Black
999-8515-000
EasyMic Ceiling MicPOD - Black 999-8515-000
Vaddio Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.

Vaddio

Echo canceling ceiling microphone pod providing a 360-degree pickup pattern.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 999-8515-000
Product Name EasyMic Ceiling MicPOD - Black
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details