Visual Sound, Inc. QuickCall™ USB Speakerphone 980440-1403

Description
Logitech, Inc. Handsfree, headset-free conversations at your PC. Experience the freedom of a speakerphone with the affordability of Internet calling. You'll never know the difference with crystal-clear audio that works with AOL®, Yahoo® and Skype® at the touch of a button. Dual Microphone: Captures whisper soft conversations. RightSound™ Technology: Eliminate that annoying echo. 30-Foot Range: Easily captures group conversations. Audio Jack: Plug a headset in to make your call private. 2-Step Setup: Just load up the software and plug in the included USB cable. QuickCall™ Technology: Answer, mute and hang up with one touch. Yahoo and AOL Ready: Use exclusively with Yahoo® Messenger with Voice and AOL® Instant Messenger™.
Description
Logitech, Inc. Handsfree, headset-free conversations at your PC. Experience the freedom of a speakerphone with the affordability of Internet calling. You'll never know the difference with crystal-clear audio that works with AOL®, Yahoo® and Skype® at the touch of a button. Dual Microphone: Captures whisper soft conversations. RightSound™ Technology: Eliminate that annoying echo. 30-Foot Range: Easily captures group conversations. Audio Jack: Plug a headset in to make your call private. 2-Step Setup: Just load up the software and plug in the included USB cable. QuickCall™ Technology: Answer, mute and hang up with one touch. Yahoo and AOL Ready: Use exclusively with Yahoo® Messenger with Voice and AOL® Instant Messenger™.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
QuickCall™ USB Speakerphone
980440-1403
QuickCall™ USB Speakerphone 980440-1403
Logitech, Inc. Handsfree, headset-free conversations at your PC. Experience the freedom of a speakerphone with the affordability of Internet calling. You'll never know the difference with crystal-clear audio that works with AOL®, Yahoo® and Skype® at the touch of a button. Dual Microphone: Captures whisper soft conversations. RightSound™ Technology: Eliminate that annoying echo. 30-Foot Range: Easily captures group conversations. Audio Jack: Plug a headset in to make your call private. 2-Step Setup: Just load up the software and plug in the included USB cable. QuickCall™ Technology: Answer, mute and hang up with one touch. Yahoo and AOL Ready: Use exclusively with Yahoo® Messenger with Voice and AOL® Instant Messenger™.

Logitech, Inc.

Handsfree, headset-free conversations at your PC.

Experience the freedom of a speakerphone with the affordability of Internet calling. You'll never know the difference with crystal-clear audio that works with AOL®, Yahoo® and Skype® at the touch of a button.

  • Dual Microphone: Captures whisper soft conversations.
  • RightSound™ Technology: Eliminate that annoying echo.
  • 30-Foot Range: Easily captures group conversations.
  • Audio Jack: Plug a headset in to make your call private.
  • 2-Step Setup: Just load up the software and plug in the included USB cable.
  • QuickCall™ Technology: Answer, mute and hang up with one touch.
  • Yahoo and AOL Ready: Use exclusively with Yahoo® Messenger with Voice and AOL® Instant Messenger™.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 980440-1403
Product Name QuickCall™ USB Speakerphone
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details