Visual Sound, Inc. Logitech AudioStation Express 970329-0403

Description
Logitech, Inc. - Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy ful... Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy full-sized audio performance in your home using AC power or on the go using battery power. AudioStation Express charges your iPod while docked and lets you view podcasts on your TV using the composite video output**. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5mm audio input jack.
Description
Logitech, Inc. - Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy ful... Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy full-sized audio performance in your home using AC power or on the go using battery power. AudioStation Express charges your iPod while docked and lets you view podcasts on your TV using the composite video output**. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5mm audio input jack.

Suppliers

Company
Product
Description
Supplier Links
Logitech AudioStation Express - 970329-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech AudioStation Express
970329-0403
Logitech AudioStation Express 970329-0403
Logitech, Inc. - Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy ful... Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy full-sized audio performance in your home using AC power or on the go using battery power. AudioStation Express charges your iPod while docked and lets you view podcasts on your TV using the composite video output**. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5mm audio input jack.

Logitech, Inc. - Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy ful...

Full-sized sound ... around your home. With its lightweight design -- metal grilles and protective case -- the Logitech AudioStation Express is the perfect portable companion for your iPod*. Enjoy full-sized audio performance in your home using AC power or on the go using battery power. AudioStation Express charges your iPod while docked and lets you view podcasts on your TV using the composite video output**. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5mm audio input jack.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970329-0403
Product Name Logitech AudioStation Express
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details