Visual Sound, Inc. Logitech X-140 Speakers 970264-0403

Description
Logitech, Inc. Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising di... Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising distortion. Use the convenient 3.5 mm auxiliary input to connect your portable MP3 or CD player and customise your audio balance with easy-to-reach tone and volume controls.
Description
Logitech, Inc. Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising di... Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising distortion. Use the convenient 3.5 mm auxiliary input to connect your portable MP3 or CD player and customise your audio balance with easy-to-reach tone and volume controls.

Suppliers

Company
Product
Description
Supplier Links
Logitech X-140 Speakers - 970264-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech X-140 Speakers
970264-0403
Logitech X-140 Speakers 970264-0403
Logitech, Inc. Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising di... Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising distortion. Use the convenient 3.5 mm auxiliary input to connect your portable MP3 or CD player and customise your audio balance with easy-to-reach tone and volume controls.

Logitech, Inc.

Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising di...

Outstanding audio with enhanced bass for your PC or CD or MP3 player. Logitechs X-140 stereo speakers feature dynamic real-time bass equalisation to maximise low frequency response while minimising distortion. Use the convenient 3.5 mm auxiliary input to connect your portable MP3 or CD player and customise your audio balance with easy-to-reach tone and volume controls.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970264-0403
Product Name Logitech X-140 Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 73 dB
View Details