Visual Sound, Inc. Logitech Z-10 Interactive Speaker System 970243-0403

Description
Logitech, Inc. See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speake... See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speakers are meant to be touched and seen. Perfect for use with either a desktop or notebook PC -- these powerful speakers deliver rich audio without using a separate space-consuming subwoofer. The bi-amp design and 1-inch dome tweeters and 3-inch high-excursion woofers deliver studio-quality sound that fills a room.
Description
Logitech, Inc. See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speake... See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speakers are meant to be touched and seen. Perfect for use with either a desktop or notebook PC -- these powerful speakers deliver rich audio without using a separate space-consuming subwoofer. The bi-amp design and 1-inch dome tweeters and 3-inch high-excursion woofers deliver studio-quality sound that fills a room.

Suppliers

Company
Product
Description
Supplier Links
Logitech Z-10 Interactive Speaker System - 970243-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech Z-10 Interactive Speaker System
970243-0403
Logitech Z-10 Interactive Speaker System 970243-0403
Logitech, Inc. See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speake... See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speakers are meant to be touched and seen. Perfect for use with either a desktop or notebook PC -- these powerful speakers deliver rich audio without using a separate space-consuming subwoofer. The bi-amp design and 1-inch dome tweeters and 3-inch high-excursion woofers deliver studio-quality sound that fills a room.

Logitech, Inc.

See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speake...

See it. Touch it. Hear it. With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information and a clock and volume and more -- these trophy speakers are meant to be touched and seen. Perfect for use with either a desktop or notebook PC -- these powerful speakers deliver rich audio without using a separate space-consuming subwoofer. The bi-amp design and 1-inch dome tweeters and 3-inch high-excursion woofers deliver studio-quality sound that fills a room.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970243-0403
Product Name Logitech Z-10 Interactive Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
SDS Subwoofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 87 dB
Resonance Frequency 42 Hz
View Details
2 suppliers