Visual Sound, Inc. Logitech mm32 Portable Speakers for iPod 970218-2403

Description
Logitech, Inc. Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc... Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you -- using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).
Description
Logitech, Inc. Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc... Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you -- using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Suppliers

Company
Product
Description
Supplier Links
Logitech mm32 Portable Speakers for iPod - 970218-2403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech mm32 Portable Speakers for iPod
970218-2403
Logitech mm32 Portable Speakers for iPod 970218-2403
Logitech, Inc. Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc... Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you -- using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Logitech, Inc.

Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc...

Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you -- using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970218-2403
Product Name Logitech mm32 Portable Speakers for iPod
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speaker - KC42F-4A - MISCO
Specs
Nominal Power 40 watts
Impedance 4 ohms
Sensitivity 93 dB
View Details
Speakers - 423-1312-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers