Visual Sound, Inc. Logitech mm32 Portable Speakers for iPod 970218-0403

Description
Logitech, Inc. Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc... Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).
Description
Logitech, Inc. Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc... Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Suppliers

Company
Product
Description
Supplier Links
Logitech mm32 Portable Speakers for iPod - 970218-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech mm32 Portable Speakers for iPod
970218-0403
Logitech mm32 Portable Speakers for iPod 970218-0403
Logitech, Inc. Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc... Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Logitech, Inc.

Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performanc...

Enjoy your music around the home or on the go. Compact and highly portable -- Logitechs mm32 Portable Speakers are the perfect travel companion for your iPod or other MP3 player. These high-performance speakers utilize matching twin neodymium micro drivers for clear audio. A deluxe travel case holds your cables and AC adapter and speakers neatly. The mm32 includes a unique cradle design that holds your iPod cables for charging and syncing. Speakers can be powered by either the included AC adapter or by four AA batteries. Take the speakers with you using the travel case. Metal grilles protect your speakers while traveling. Charge and sync your iPod in the mm32s unique pass-through cradle; fits all iPods including iPod nano and iPod with video. Optimize your sound. Quad micro-driver design delivers crystal-clear audio. Listen for hours while traveling. Get up to 10 hours of battery life with four AA batteries (not included).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970218-0403
Product Name Logitech mm32 Portable Speakers for iPod
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93 dB
Resonance Frequency 1455 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details